EN
  • EN
  • DE

MAS9122ASM3

Part No MAS9122ASM3
Manufacturer Micro Analog Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micro Analog Systems
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829563-MAS9122ASM3
Ultra Librarian 3D Model Ultra Librarian MAS9122ASM3 CAD Model

Description

The MAS9122ASM3 is an electronic component manufactured by Micro Analog Systems.

  • Gain: 110dB
  • Input Bias Current: 0.5pA
  • Input Offset Voltage: 0.5mV
  • Category: Uncategorized
  • Popularity: Low
  • Supply and Demand: Balanced

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess