EN
  • EN
  • DE

SY89826LHG

Part No SY89826LHG
Manufacturer Micrel
Catalog OEM Parts ( S )
Description SY89826LHG Micrel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Number of Pins 64
Output Current 10 mA
RoHS Compliant
Win Source Part Number 1097600-SY89826LHG
Categories OEM Parts( S )
Manufacturer Micrel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY89826LHG CAD Model

Description

The SY89826LHG is a high-speed, precision LVDS receiver from Micrel (now Microchip Technology). It's designed for applications requiring reliable data transmission over long distances or in noisy environments. The receiver converts LVDS (Low Voltage Differential Signaling) signals to LVTTL or LVCMOS logic levels, enabling high-speed data communication between different system components.

Applications:

  • High-Speed Data Transmission: Used in backplanes, cable drivers, and other high-speed communication links.
  • Clock Distribution: Distributing high-frequency clock signals with minimal skew and jitter.
  • Imaging Systems: Connecting image sensors to processors in cameras and other imaging devices.
  • Industrial Automation: Providing robust communication in industrial environments.
  • Telecommunications Equipment: Supporting high-speed data transfer in telecom infrastructure.

Features:

  • LVDS Receiver: Converts LVDS signals to LVTTL or LVCMOS logic levels.
  • High Data Rate: Supports high data rates for fast data transmission.
  • Low Jitter: Minimizes jitter for accurate data recovery.
  • Low Power Consumption: Designed for low power consumption in battery-powered applications.
  • Wide Common-Mode Voltage Range: Accommodates a wide range of common-mode voltages.
  • Fail-Safe Biasing: Ensures a defined output state when the input is open or shorted.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Data Integrity: LVDS signaling provides high noise immunity and minimizes signal degradation.
  • Increased Data Throughput: High data rates enable faster data transmission.
  • Reduced EMI: LVDS signaling reduces electromagnetic interference (EMI).
  • Extended Transmission Distance: LVDS allows for longer transmission distances compared to single-ended signaling.
  • Simplified System Design: Integrated features simplify system design and reduce component count.

Additional Details:

The SY89826LHG typically operates from a single 3.3V or 2.5V power supply. It features a wide input common-mode voltage range and low propagation delay. The device also incorporates fail-safe biasing to ensure a known output state in the absence of an input signal. It is available in a small form factor package. Refer to the Microchip Technology datasheet for detailed electrical characteristics, including data rate, propagation delay, common-mode voltage range, and power consumption.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess