Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263169-SY89474U
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89474U CAD Model

Description

The SY89474U is a high-speed, low-jitter 2:4 LVDS fanout buffer manufactured by Micrel (now Microchip Technology). It is designed for clock and data distribution in high-performance systems, minimizing signal degradation and ensuring signal integrity. This device is commonly used in applications requiring precise timing and low skew.

Applications

  • Clock Distribution: Used to distribute clock signals to multiple destinations with minimal skew and jitter.
  • Data Distribution: Employed in data transmission systems to fan out data signals while maintaining signal integrity.
  • High-Speed Backplanes: Found in backplane designs for distributing clock and data signals across multiple boards.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for precise timing and synchronization.
  • ATE (Automated Test Equipment): Used in test equipment for distributing clock and data signals to test points.

Features

  • LVDS Outputs: Provides Low Voltage Differential Signaling (LVDS) outputs for high-speed data transmission.
  • Low Jitter: Minimizes jitter in the output signals, ensuring accurate timing.
  • High Speed: Supports high-speed data rates, typically in the GHz range.
  • 2:4 Fanout: Provides two inputs and four outputs, allowing for distribution to multiple destinations.
  • Low Skew: Minimizes the difference in propagation delay between the outputs, ensuring synchronized signals.

Benefits

  • Improved Signal Integrity: LVDS outputs and low jitter contribute to improved signal quality and reduced errors.
  • Increased System Performance: High-speed operation enables faster data transmission and processing.
  • Simplified Clock Distribution: Fanout capability simplifies clock distribution in complex systems.
  • Reduced Timing Errors: Low skew minimizes timing differences between signals, improving system accuracy.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The SY89474U's power supply requirements typically range from 2.5V to 3.3V. Input termination resistors are often required to match the impedance of the transmission lines. The output swing is a key parameter for LVDS signals. The operating temperature range is specified in the datasheet. Consult the Microchip Technology datasheet for details on propagation delay, jitter specifications, and recommended PCB layout guidelines. Input common-mode voltage range is another important parameter to consider for compatibility with other LVDS devices.

You May Also Be Interested in

Texas Instruments
4-A Synchronous Step-Down Converter | IC REG BUCK ADJUSTABLE 4A 10VSON
Lowest to $0.5506
ECAD model for TPS54428DRCR
Sipex Corporation
+5V High-Speed RS-232 Transceivers
Need more? Email Us
ECAD model for SP207HET
NEC
LOW NOISE J-FET INPUT DUAL OPERATIONAL AMPLIFIER    
Lowest to $0.9417
ECAD model for UPC4072G2
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE MICROPOWER DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2422CDR
Texas Instruments
8-BIT FET BUS SWITCH | IC SWITCH BUS FET 8BIT 20-TSSOP
Lowest to $1.0088
ECAD model for SN74CBT3345PW
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
ECAD model for SP708CU
Toshiba Semiconductor and Storage
Analog Multiplexer/Demultiplexer
Lowest to $3.2327
ECAD model for TC74VHC4053AFK

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.6594 $69.2752
19+ $7.1057 $135.0083
29+ $6.8833 $199.6157
39+ $6.6621 $259.8219
51+ $6.4396 $328.4196
68+ $5.7734 $392.5912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,270 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention