EN
  • EN
  • DE

LTC6952IUKG#PBF

Part No LTC6952IUKG#PBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK MULTI 52QFN  /  Clock Generator, Fanout Buffer (Distribution) IC 4.5GHz 1 52-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tube
Type Clock Generator, Fanout Buffer (Distribution)
PLL Yes
Input Differential
Output CML
Number of Circuits 1
Frequency - Max 4.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Base Product Number LTC6952
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6952IUKG#PBF-ND,505-LTC6952IUKG#PBF,-2735-LTC6952IUKG#PBF
Standard Package 45
Win Source Part Number 1227323-LTC6952IUKG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6952IUKG#PBF CAD Model

Description

Analog Devices Inc. LTC6952IUKG#PBF Product Overview

The LTC6952IUKG#PBF from Analog Devices Inc. is a high-performance, low jitter, fully integrated phase-locked loop (PLL) with multiple outputs designed to meet the stringent requirements of high-speed communication systems and data converters. This versatile PLL includes a low noise, wideband integer feedback fractional-N frequency synthesizer that can be used for clock generation, clock distribution, and noise reduction in a variety of applications.

Key Features

  • Multiple Outputs: The LTC6952IUKG#PBF provides five low jitter outputs, each of which can be independently programmed for different frequencies and phases, making it ideal for complex systems requiring multiple clock domains.
  • Wide Frequency Range: It operates over a wide frequency range, accommodating various system requirements and allowing for flexible design options.
  • Low Phase Noise: With exceptionally low phase noise and spurious performance, this PLL ensures high signal integrity, which is crucial for applications requiring precise timing and synchronization.
  • Programmable: The device features a serial interface for programming and control, providing ease of use and the ability to dynamically adjust settings as needed.
  • Integrated VCO: The LTC6952IUKG#PBF includes an integrated voltage-controlled oscillator (VCO) with a broad tuning range, simplifying the design process and reducing the need for external components.
  • Temperature Range: It is designed to operate reliably over an industrial temperature range, ensuring consistent performance in various environments.

Applications

The LTC6952IUKG#PBF is well-suited for a range of applications, including but not limited to:

  • High-speed data acquisition systems
  • Wireless infrastructure
  • Test and measurement equipment
  • Data communication and telecommunication systems
  • Phased array radar systems
  • High-performance computing

With its robust feature set and flexibility, the LTC6952IUKG#PBF is an excellent choice for designers looking to leverage the performance and reliability of Analog Devices' technology in their next project. Its integration capabilities and high-quality signal generation make it a cornerstone component for precision-dependent systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $212.0896 $212.0896
2+ $190.1493 $380.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess