EN
  • EN
  • DE

SY58024UMGTR

Part No SY58024UMGTR
Manufacturer Micrel
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ULTRA-LOW JITTER DUAL 2 × 2 CROSSPOINT SWITCH w/ CML OUTPUTS AND INTERNAL I/O TERMINATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263032-SY58024UMGTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58024UMGTR CAD Model

Description

The SY58024UMGTR is a high-speed, low-jitter clock and data distribution device from Micrel, now Microchip Technology. This device is designed for demanding applications requiring precise timing and signal integrity.

Applications:

  • High-Speed Data Transmission: Used in data centers and telecommunications equipment for distributing clock and data signals.
  • Networking Equipment: Employed in routers, switches, and other networking devices for precise timing synchronization.
  • Test and Measurement Equipment: Utilized in oscilloscopes, signal generators, and other test equipment for accurate clock distribution.
  • High-Performance Computing: Integrated into servers and workstations for distributing clock signals to processors and memory.
  • Broadcast Video Systems: Used in broadcast equipment for synchronizing video and audio signals.

Features:

  • Low Jitter: Provides extremely low jitter for high-speed data transmission and clock distribution.
  • High-Speed Operation: Supports data rates up to several gigabits per second.
  • Multiple Outputs: Offers multiple differential outputs for distributing clock and data signals to multiple destinations.
  • LVPECL/LVDS Compatibility: Compatible with LVPECL (Low Voltage Positive Emitter Coupled Logic) and LVDS (Low Voltage Differential Signaling) standards.
  • Adjustable Output Swing: Allows for adjusting the output swing to optimize signal integrity.
  • Internal Termination: Includes internal termination resistors to reduce reflections and improve signal quality.

Benefits:

  • Improved Signal Integrity: Low jitter and internal termination ensure high signal integrity in high-speed applications.
  • Enhanced System Performance: Precise clock and data distribution enables optimal system performance.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Increased Reliability: Robust design ensures long-term reliability in demanding applications.
  • Reduced Power Consumption: Low-power design minimizes power consumption.

Additional Details:

The SY58024UMGTR typically operates from a 3.3V power supply and is available in a small outline package. The device's low jitter performance is critical for maintaining signal integrity in high-speed serial data links. The datasheet provides detailed information on the device's electrical characteristics, timing requirements, and application circuits. The device also includes features such as output enable and disable control.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess