The SY100EP33V is a high-speed, low-skew 1:4 differential fanout buffer manufactured by Micrel (now Microchip Technology). It's designed to distribute high-frequency clock signals with minimal skew and jitter. This device is part of the Precision Edge® family and offers exceptional performance for demanding clock distribution applications.
Applications
- Clock distribution networks in high-speed systems
- Data communication equipment (e.g., routers, switches)
- ATE (Automatic Test Equipment)
- High-performance computing
- Frequency synthesizers
Features
- Low skew outputs for precise timing
- Low jitter for clean clock signals
- High bandwidth for high-frequency operation
- Differential inputs and outputs for noise immunity
- Wide operating temperature range
- LVPECL (Low Voltage Positive Emitter Coupled Logic) compatible
Benefits
- Ensures accurate timing in high-speed digital systems.
- Minimizes timing errors and improves system performance.
- Supports high clock frequencies without signal degradation.
- Reduces noise and crosstalk in clock distribution networks.
- Operates reliably in harsh environments.
- Compatible with industry-standard LVPECL interfaces.
Technical Specifications
The SY100EP33V typically has a propagation delay of around 500 ps and output skew of less than 25 ps. It operates from a 3.3V power supply. The input clock frequency can be up to several GHz. Refer to the official Microchip/Micrel datasheet for SY100EP33V for precise electrical characteristics, timing diagrams, and recommended termination schemes.
The device utilizes advanced bipolar technology to achieve high speed and low noise performance. It incorporates internal termination resistors to minimize reflections. The SY100EP33V is typically packaged in a small QFN package for space-saving applications.