EN
  • EN
  • DE

PL671-01-L21SC-R

Part No PL671-01-L21SC-R
Manufacturer Micrel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833895-PL671-01-L21SC-R
Ultra Librarian 3D Model Ultra Librarian PL671-01-L21SC-R CAD Model

Description

The PL671-01-L21SC-R is a clock generator integrated circuit (IC) manufactured by Micrel, now Microchip Technology. This device is designed to provide precise and stable clock signals for various electronic systems, crucial for synchronization and timing in high-performance applications.

Applications:

  • Networking: Used in routers, switches, and network interface cards (NICs) to generate clock signals for data transmission.
  • Telecommunications: Employs in base stations and other telecommunications equipment for signal processing and synchronization.
  • Data Storage: Integrated into hard drives, solid-state drives (SSDs), and RAID controllers for accurate data timing.
  • Embedded Systems: Utilized in industrial control systems, medical devices, and consumer electronics requiring precise timing.
  • Video and Imaging: Found in cameras, displays, and video processing equipment for synchronizing video signals.

Features:

  • Low Jitter Performance: Provides clean clock signals with minimal phase noise, ensuring high data integrity.
  • Multiple Clock Outputs: Generates multiple clock signals with configurable frequencies to support different system components.
  • Flexible Frequency Synthesis: Allows generating a wide range of output frequencies from a single reference clock.
  • Integrated Voltage-Controlled Oscillator (VCO): Simplifies design and reduces the number of external components required.
  • Small Form Factor: Available in a compact package suitable for space-constrained applications.
  • 3.3V Power Supply: Operates on a standard 3.3V power supply, making it easy to integrate into various systems.
  • Output Enable Control: Allows enabling or disabling individual clock outputs as needed.

Benefits:

  • Improved System Reliability: Stable clock signals ensure consistent and reliable system operation.
  • Reduced Bill of Materials (BOM) Cost: Integrated VCO and flexible frequency synthesis minimize the need for external components.
  • Simplified Design: Easy to integrate into existing designs, reducing development time and effort.
  • Enhanced Performance: Low jitter clock signals improve data transmission accuracy and overall system performance.
  • Lower Power Consumption: Optimized for power-sensitive applications, contributing to energy efficiency.

Additional Details:

The PL671-01-L21SC-R typically operates in the MHz frequency range and uses a Phase-Locked Loop (PLL) architecture. Specific output clock formats (e.g., LVCMOS, LVPECL) and frequency ranges can be found in the product datasheet. Proper power supply decoupling is essential for optimal performance.

Always refer to the official datasheet for the PL671-01-L21SC-R for detailed specifications, operating conditions, and application notes. The datasheet will provide information on power supply requirements, input clock frequency, output clock frequencies, jitter performance, and other relevant parameters.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess