EN
  • EN
  • DE

MICRF506BML

Part No MICRF506BML
Manufacturer Micrel
Catalog RF Transceiver ICs
Description 410MHz and 450MHz ISM Band Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1223461-MICRF506BML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MICRF506BML CAD Model

Description

The MICRF506BML is a QwikRadio receiver IC manufactured by Micrel (Microchip Technology). It is designed for low-power, single-chip ASK/OOK (Amplitude Shift Keying/On-Off Keying) receiver applications in the 300MHz to 450MHz frequency range. This receiver is ideal for remote control, wireless security, and low-data-rate communication systems.

Applications

  • Remote keyless entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Remote control toys
  • Garage door openers
  • Wireless security systems (e.g., alarm sensors)
  • Low-power wireless data links

Features

  • Single-chip ASK/OOK receiver
  • Frequency range: 300MHz to 450MHz
  • Low power consumption
  • High sensitivity
  • Automatic Gain Control (AGC)
  • Wake-up timer
  • Data slicer with adaptive threshold
  • Few external components required
  • Small package size

Benefits

  • Long battery life: Low power consumption extends battery life in portable devices.
  • Reliable wireless communication: High sensitivity ensures reliable reception even with weak signals.
  • Simplified design: Few external components reduce board space and design complexity.
  • Immunity to interference: AGC and data slicer improve performance in noisy environments.
  • Cost-effective: Single-chip solution reduces overall system cost.
  • Fast wake-up time: Quick response to incoming signals.

Additional Details

The MICRF506BML operates from a single supply voltage typically in the range of 3.0V to 5.5V. It includes an on-chip oscillator, LNA (Low Noise Amplifier), mixer, IF filter, and data slicer. The AGC circuit automatically adjusts the receiver gain to optimize performance under varying signal conditions. The wake-up timer allows the receiver to periodically wake up and check for incoming signals, further reducing power consumption. The data slicer extracts the data from the received signal by comparing it to an adaptive threshold. The MICRF506BML is available in a small ML (Micro Leadframe) package, making it suitable for space-constrained applications. External components typically include a crystal or SAW resonator for the oscillator, decoupling capacitors, and a few passive components for impedance matching.

Careful PCB layout is crucial for optimal performance, especially in high-frequency applications. The antenna should be properly matched to the receiver input impedance to maximize signal strength. Detailed application notes and reference designs are available from Microchip Technology to assist with the design and implementation of MICRF506BML-based systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess