EN
  • EN
  • DE

MIC803-44D4VC3

Part No MIC803-44D4VC3
Manufacturer Micrel
Catalog PMIC - Supervisors
Description 3-Pin Microprocessor Supervisor Circuit with Open-Drain Reset Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223333-MIC803-44D4VC3
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC803-44D4VC3 CAD Model

Description

The MIC803-44D4VC3 is a voltage supervisor manufactured by Micrel, which is now part of Microchip Technology. This device is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital circuit if the voltage falls below a certain threshold. This ensures that the system starts up and operates correctly, preventing data corruption and other issues caused by undervoltage conditions. The '44D4VC3' designation indicates specific characteristics such as the voltage threshold and output type.

Applications:

  • Microcontroller-based systems
  • Embedded systems
  • Power supply monitoring
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

Features:

  • Precise voltage monitoring
  • Factory-trimmed reset threshold
  • Open-drain or push-pull reset output
  • Active-low reset output
  • Small package size
  • Low power consumption

Benefits:

  • Reliable system reset during undervoltage conditions
  • Prevents data corruption
  • Ensures proper system startup
  • Simplified design with integrated functionality
  • Reduced component count
  • Compact solution for space-constrained applications

Additional Details:

The MIC803-44D4VC3 monitors the input voltage and compares it to a pre-set threshold. If the voltage drops below this threshold, the reset output is asserted (pulled low). The reset output remains asserted until the voltage rises above the threshold and a certain hysteresis level is reached. The reset output type can be either open-drain or push-pull, depending on the specific application requirements. An active-low reset output is typically used to reset microcontrollers and other digital circuits. The small package size of the MIC803-44D4VC3 makes it suitable for use in space-constrained applications. Low power consumption is important for battery-powered devices, as it extends battery life. The precise voltage monitoring and reliable reset functionality of the MIC803-44D4VC3 ensure proper system operation and prevent data corruption. Micrel provides detailed technical documentation and application notes to assist designers in using the MIC803-44D4VC3 in their systems. This voltage supervisor is a cost-effective and reliable solution for protecting sensitive electronic circuits from undervoltage conditions.

The specific threshold voltage for the MIC803-44D4VC3 can be found in the device datasheet.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9732 $59.5980
36+ $3.2594 $117.3384
55+ $3.1578 $173.6790
76+ $3.0561 $232.2636
98+ $2.9545 $289.5410
131+ $2.6484 $346.9404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess