Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223332-MIC803-44D3VM3
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC803-44D3VM3 CAD Model

Description

The MIC803-44D3VM3 is a voltage monitoring/reset IC manufactured by Micrel (later acquired by Microchip Technology). This device is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital system when the voltage falls below a specified threshold. It is commonly used in embedded systems, industrial control systems, and other applications where reliable power supply monitoring is critical. The device is available in a small SOT-23 package.

Applications:

  • Embedded Systems: Monitors power supply voltage and provides a reset signal to microcontrollers.
  • Industrial Control Systems: Ensures reliable operation of control systems by monitoring power supply stability.
  • Automotive Systems: Monitors power supply voltage in automotive electronic control units (ECUs).
  • Consumer Electronics: Used in various consumer electronic devices for power supply monitoring.
  • Telecommunications Equipment: Monitors power supply voltage in telecommunications equipment.

Features:

  • Voltage Monitoring: Continuously monitors the power supply voltage.
  • Reset Output: Provides a reset signal when the voltage falls below the threshold.
  • Precision Threshold: Accurate voltage threshold detection.
  • Open-Drain Output: Requires a pull-up resistor for the reset output.
  • Small SOT-23 Package: Compact surface mount package for high-density board layouts.
  • Low Supply Current: Minimizes power consumption.

Benefits:

  • Reliable Reset: Ensures proper system reset during power supply brownouts or failures.
  • Accurate Monitoring: Provides precise voltage threshold detection.
  • Compact Design: SOT-23 package reduces board space requirements.
  • Energy Efficient: Low supply current minimizes power consumption.
  • Enhanced System Stability: Prevents erratic system behavior due to power supply issues.

Additional Details:

The MIC803-44D3VM3's primary function is to monitor the power supply voltage and assert a reset signal when the voltage falls below a predefined threshold, ensuring proper system initialization and preventing data corruption. Its precise threshold detection capabilities prevent false resets due to minor voltage fluctuations. The open-drain output allows for flexible integration into different systems. The SOT-23 package is compact and suitable for high-density board layouts. The datasheet provides detailed specifications on threshold voltage, reset delay time, and supply current, which are essential for precise system design. The reset signal ensures that the connected microcontroller or other digital system starts in a known and reliable state, improving overall system robustness.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCBPX-290
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for ISL88011IH531Z-T7A
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4233
ECAD model for TPS3840PL30DBVR
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Lowest to $43.8698
ECAD model for LTC2960HTS8-1#TRMPBF
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 14TSSOP / Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP
Need more? Email Us
ECAD model for X5045V14I-2.7
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 2 Channel 8-DFN (3x2)
Need more? Email Us
ECAD model for LTC2907IDDB#TRPBF
Texas Instruments
IC SUPERVISOR 3 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Lowest to $0.3294
ECAD model for TPS3307-25DG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCTPX-296/NOPB
Maxim Integrated
IC MPU/RESET CIRC 2.63V SC70-4
Lowest to $9.8546
ECAD model for MAX6386XS26D3+T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3384 $52.0608
29+ $3.5597 $103.2313
44+ $3.4485 $151.7340
60+ $3.3373 $200.2380
78+ $3.2260 $251.6280
104+ $2.8923 $300.7992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention