EN
  • EN
  • DE

MIC803-41D4VC3TR

Part No MIC803-41D4VC3TR
Manufacturer Micrel
Catalog PMIC - Supervisors
Description Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1116+
Reference case SC70-3
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 732632-MIC803-41D4VC3TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MIC803
Introduction Date December 23, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC803-41D4VC3TR CAD Model

Description

The MIC803-41D4VC3TR is a precision voltage supervisory circuit manufactured by Micrel (now Microchip Technology). It is designed to monitor the supply voltage of microprocessors (µPs), microcontrollers (µCs), and digital systems. When the supply voltage drops below a predetermined threshold, the MIC803 asserts a reset signal, preventing erroneous operation and potential data corruption. It features a precise threshold, low power consumption, and a compact package.

Applications

  • Microprocessor Reset: Ensures proper reset of microprocessors during power-up, power-down, and brownout conditions.
  • Microcontroller Supervision: Monitors the supply voltage of microcontrollers to prevent malfunction due to low voltage.
  • Memory Protection: Protects memory devices from corruption during voltage drops.
  • Portable Devices: Suitable for battery-powered devices to prevent operation at low battery levels.
  • Industrial Control Systems: Ensures reliable operation of control systems in harsh environments.

Features

  • Precise Voltage Threshold: Accurate threshold voltage ensures reliable detection of undervoltage conditions.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Open-Drain Output: Provides a flexible interface for various logic levels.
  • Internal Hysteresis: Prevents oscillation during voltage transitions.
  • Small Package Size: Compact package allows for use in space-constrained applications.
  • RoHS Compliant: Meets environmental regulations, ensuring it is free from hazardous substances.

Benefits

  • Improved System Reliability: Prevents erroneous operation and data corruption during undervoltage conditions.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Circuit Design: Requires minimal external components for operation.
  • Enhanced Protection: Protects microprocessors and memory devices from damage due to low voltage.
  • Versatile Application: Suitable for a wide range of applications due to its flexible design and stable performance.

Additional Details

The MIC803-41D4VC3TR has a typical threshold voltage of 4.1V. The output is an open-drain output, allowing it to be used with various logic levels. The internal hysteresis is typically around 100mV, preventing oscillation during voltage transitions. It is available in a small surface-mount package, such as SOT-23. The operating temperature range is typically -40°C to +85°C. The device requires a minimum supply voltage for proper operation, and it provides a reset signal when the supply voltage falls below the threshold. The reset signal remains asserted until the supply voltage rises above the threshold plus the hysteresis voltage. This ensures that the microprocessor or microcontroller is properly reset before normal operation resumes.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess