EN
  • EN
  • DE

MIC803-31D4VM3

Part No MIC803-31D4VM3
Manufacturer Micrel
Catalog PMIC - Supervisors
Description 3-Pin Microprocessor Supervisor Circuit with Open-Drain Reset Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223319-MIC803-31D4VM3
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC803-31D4VM3 CAD Model

Description

The MIC803-31D4VM3 is a voltage monitoring circuit or voltage supervisor manufactured by Micrel, now part of Microchip Technology. It is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital system if the voltage falls below a specified threshold. This ensures that the system starts up and operates correctly, preventing data corruption and other malfunctions.

Applications:

  • Microcontroller-Based Systems: Used in embedded systems to monitor the power supply voltage of the microcontroller.
  • FPGA and DSP Applications: Provides power-on reset and voltage monitoring for FPGAs and DSPs.
  • Memory Systems: Protects memory devices from data corruption due to undervoltage conditions.
  • Industrial Control Systems: Ensures reliable operation of industrial control equipment.
  • Automotive Electronics: Implemented in automotive electronic systems for power supply monitoring.

Features:

  • Precision Voltage Monitoring: Accurately monitors the power supply voltage.
  • Fixed Threshold Voltage: The MIC803-31D4VM3 has a fixed threshold voltage of 3.08V.
  • Open-Drain Output: Requires a pull-up resistor for proper operation.
  • Active-Low Reset Output: The reset output is asserted low when the voltage drops below the threshold.
  • Small Package Size: Available in a small SOT-23 package.
  • Low Supply Current: Consumes very little power.

Benefits:

  • Reliable System Startup: Ensures that the system starts up correctly after a power failure or brownout.
  • Data Corruption Prevention: Protects memory devices from data corruption due to undervoltage conditions.
  • Simplified System Design: Reduces the need for external components.
  • Robust System Operation: Provides reliable operation even in harsh environments.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.

Additional Details:

The MIC803-31D4VM3 is available in a SOT-23 package. It operates from a supply voltage range of 1.6V to 5.5V. The reset output remains asserted for a specified reset timeout period after the voltage rises above the threshold.

The device is simple to use, requiring only a pull-up resistor on the reset output and a bypass capacitor on the supply voltage pin.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess