EN
  • EN
  • DE

MIC79050-4.2BMMTR

Part No MIC79050-4.2BMMTR
Manufacturer Micrel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830921-MIC79050-4.2BMMTR
Ultra Librarian 3D Model Ultra Librarian MIC79050-4.2BMMTR CAD Model

Description

The MIC79050-4.2BMMTR is a high-efficiency, synchronous buck regulator from Micrel, now Microchip. It's designed to provide a compact and efficient power solution for a variety of applications. This regulator integrates power MOSFETs and compensation circuitry to minimize external components and simplify design. The -4.2 designation indicates a fixed output voltage of 4.2V.

Applications:

  • Point-of-Load Regulation: Used to provide localized power conversion for sensitive digital or analog circuits.
  • Battery-Powered Devices: Suitable for applications requiring efficient power management, such as portable devices and handheld instruments.
  • Industrial Control Systems: Used to power microcontrollers, sensors, and other components in industrial environments.
  • Networking Equipment: Powers various components in routers, switches, and other networking devices.
  • FPGA and Microprocessor Power: Provides stable and efficient power for FPGAs and microprocessors requiring a 4.2V rail.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in high efficiency across a wide load range.
  • Integrated MOSFETs: Reduces component count and simplifies PCB layout.
  • Fixed Output Voltage (4.2V): Provides a stable and precise output voltage.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Overcurrent Protection: Protects the regulator and downstream circuitry from damage due to excessive current.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Small Footprint: Compact package allows for use in space-constrained applications.

Benefits:

  • Reduced System Cost: Integration of MOSFETs and compensation circuitry minimizes the need for external components.
  • Improved Efficiency: High efficiency reduces power consumption and heat generation.
  • Simplified Design: Internal compensation simplifies design and reduces time-to-market.
  • Increased Reliability: Overcurrent protection and thermal shutdown enhance system reliability.
  • Compact Solution: Small footprint allows for use in space-constrained applications.

Additional Details:

The MIC79050-4.2BMMTR typically operates over a wide input voltage range. The switching frequency is internally set to optimize efficiency and transient response. The device is available in a compact package suitable for surface mount assembly. It's important to consult the manufacturer's datasheet for specific electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0605 $63.5445
20+ $5.7935 $115.8700
31+ $5.6121 $173.9751
43+ $5.4320 $233.5760
55+ $5.2506 $288.7830
74+ $4.7078 $348.3772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess