EN
  • EN
  • DE

MIC3003GML TR

Part No MIC3003GML TR
Manufacturer Micrel
Catalog PMIC - Laser Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830866-MIC3003GML TR
Ultra Librarian 3D Model Ultra Librarian MIC3003GML TR CAD Model

Description

The MIC3003GML TR is a high-efficiency, synchronous boost regulator from Micrel, now Microchip Technology. It is designed to provide a regulated output voltage from a lower input voltage. This regulator integrates a low RDS(ON) MOSFET switch to minimize conduction losses and achieve high efficiency. It also features internal compensation, simplifying the design process and reducing external component count.

Applications

  • Portable Devices: Powering displays, camera modules, and other peripherals in smartphones, tablets, and portable media players.
  • Battery-Powered Equipment: Providing a stable voltage supply for devices like barcode scanners, handheld instruments, and wireless sensors.
  • LED Backlighting: Driving LED strings in LCD displays and other lighting applications.
  • Power Banks: Boosting the voltage from a single-cell Li-Ion battery to a regulated 5V output.
  • Bias Power Supplies: Creating a stable bias voltage for various electronic circuits.

Features

  • High Efficiency: Up to 95% efficiency, minimizing power losses and extending battery life.
  • Synchronous Rectification: Integrated synchronous rectifier eliminates the need for an external Schottky diode, further improving efficiency.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Input Voltage Range: Wide input voltage range allows for operation with various battery types and input sources.
  • Output Voltage Adjustable: Adjustable output voltage allows for flexibility in design.
  • Over-Voltage Protection (OVP): Protects the device and the load from over-voltage conditions.
  • Short-Circuit Protection (SCP): Protects the device from damage due to short circuits.
  • Thermal Shutdown: Protects the device from overheating.

Benefits

  • Extended Battery Life: High efficiency minimizes power losses, resulting in longer battery life for portable devices.
  • Simplified Design: Internal compensation and integrated features reduce design complexity and time-to-market.
  • Reduced Component Count: Integrated synchronous rectifier and internal compensation minimize the need for external components, saving space and cost.
  • Robust Protection: Over-voltage protection, short-circuit protection, and thermal shutdown ensure reliable operation and protect the device from damage.
  • Wide Operating Range: Wide input voltage range allows for operation with various battery types and input sources.

The MIC3003GML TR is available in a small MLF package. It operates over a wide temperature range. It is suitable for a wide range of applications requiring a high-efficiency boost regulator.

You May Also Be Interested in

MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.0187
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4650 $59.2550
17+ $6.9462 $118.0854
26+ $6.7290 $174.9540
36+ $6.5119 $234.4284
46+ $6.2948 $289.5608
62+ $5.6433 $349.8846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess