EN
  • EN
  • DE

MIC2774L-25YM5

Part No MIC2774L-25YM5
Manufacturer Micrel
Catalog PMIC - Supervisors
Description Dual Micro-Power Low Voltage Supervisor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222317-MIC2774L-25YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2774L-25YM5 CAD Model

Description

The MIC2774L-25YM5 is a low-current voltage supervisor manufactured by Micrel (now Microchip Technology). It's designed to monitor voltage levels in electronic circuits and provide a reset signal to a microcontroller or other digital system when the voltage falls below a specified threshold. This ensures that the system starts up correctly and operates reliably, preventing data corruption or erratic behavior.

Applications

  • Microprocessor/Microcontroller Systems: Used to monitor the supply voltage and reset the processor if it drops below the safe operating level.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure proper operation as the battery depletes.
  • Power Supplies: Ensures that the output voltage of a power supply is within the specified limits and provides a reset signal if it deviates.
  • Automotive Electronics: Monitors critical voltage rails in automotive systems to ensure reliable operation of electronic control units (ECUs).
  • Industrial Control Systems: Protects sensitive electronic components from voltage fluctuations and power outages.

Features

  • Precision Voltage Monitoring: Accurately monitors the input voltage with a typical threshold accuracy.
  • Low Supply Current: Consumes minimal current, making it suitable for battery-powered applications.
  • Open-Drain Reset Output: The reset output is an open-drain NMOS transistor, which allows for flexible connection to various microcontrollers.
  • Active-Low Reset: The reset output is active low, meaning it asserts low when the voltage drops below the threshold.
  • Small Package: Available in a compact package, saving valuable board space.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by voltage drops.
  • Extended Battery Life: Low current consumption minimizes battery drain in portable devices.
  • Simplified System Design: Integrated voltage monitoring and reset functionality reduces the need for external components.
  • Protection against Voltage Fluctuations: Protects sensitive electronic components from damage caused by voltage spikes and dips.
  • Ensured Proper System Startup: Guarantees that the system starts up correctly after a power outage or voltage drop.

Additional Details

The MIC2774L-25YM5 has a fixed threshold voltage of 2.5V. The reset output remains asserted for a specified reset timeout period after the voltage rises above the threshold, ensuring that the microcontroller has sufficient time to initialize. The device operates over a wide temperature range, making it suitable for various environments. Supply voltage is typically 1.6V to 5.5V. Consult the datasheet for complete electrical characteristics and application information.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess