EN
  • EN
  • DE

MIC2514YM5

Part No MIC2514YM5
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IttyBitty Integrated High-Side Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222253-MIC2514YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2514YM5 CAD Model

Description

The MIC2514YM5 is a power distribution switch manufactured by Micrel (now Microchip Technology). It's designed to provide overcurrent and overvoltage protection in USB and other power distribution applications. This integrated switch offers features like current limiting, thermal shutdown, and reverse blocking to safeguard connected devices and the power source.

Applications

  • USB Power Distribution: Protects USB ports from overcurrent and short-circuit conditions.
  • Hot-Swap Applications: Provides controlled power switching for hot-swappable devices.
  • Power Supply Protection: Protects power supplies from overload and short-circuit conditions.
  • Battery Charging Circuits: Used in battery charging applications to limit current and protect against overvoltage.
  • Industrial Control Systems: Integrated into industrial control systems for power distribution and protection.

Features

  • Overcurrent Protection: Limits the output current to a safe level during overload conditions.
  • Overvoltage Protection: Protects against excessive voltage levels that could damage connected devices.
  • Thermal Shutdown: Shuts down the switch when the junction temperature exceeds a safe limit.
  • Reverse Blocking: Prevents current from flowing back into the power source.
  • Enable Input: Allows for external control of the switch's operation.

Benefits

  • Enhanced System Protection: Protects both the power source and connected devices from damage.
  • Improved Reliability: Prevents system failures caused by overcurrent, overvoltage, or thermal events.
  • Simplified Design: Integrated protection features reduce the need for external components.
  • Hot-Swap Capability: Allows devices to be safely connected and disconnected while the system is powered on.
  • Reduced Downtime: Minimizes downtime due to component failures caused by power-related issues.

Additional Details

The MIC2514YM5 typically operates from a low voltage supply (e.g., 2.7V to 5.5V). It features an adjustable current limit, allowing the user to set the maximum output current. The thermal shutdown feature typically activates at a junction temperature of around 150°C. It is available in a small MSOP package. Proper PCB layout and decoupling are essential to ensure stable operation and prevent oscillations. The datasheet provides detailed information on the current limit setting, thermal characteristics, and recommended external components. It's essential to consult the official Microchip Technology datasheet for complete specifications and application guidance.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5537 $118.3962
40+ $4.4114 $176.4560
55+ $4.2691 $234.8005
70+ $4.1268 $288.8760
94+ $3.6999 $347.7906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess