EN
  • EN
  • DE

MIC2006-1.2YMLTR

Part No MIC2006-1.2YMLTR
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case MLF-6
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 754850-MIC2006-1.2YMLTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2006-1.2YMLTR CAD Model

Description

The MIC2006-1.2YMLTR is a power distribution switch from Micrel, now part of Microchip Technology. It is designed to protect electronic devices from overcurrent and short-circuit conditions. This device features a fixed current limit and provides a controlled turn-on to minimize inrush current. The integrated switch offers low on-resistance, reducing power dissipation and improving efficiency.

Applications

  • USB power distribution
  • Hot-swap applications
  • Peripheral protection
  • Power supply protection
  • Notebook computers

Features

  • Fixed current limit: 1.2A
  • Low on-resistance: Typically 80 mΩ
  • Controlled turn-on
  • Overcurrent protection
  • Short-circuit protection

Benefits

  • Protects devices from overcurrent and short-circuit damage
  • Reduces inrush current during startup
  • Minimizes power dissipation
  • Enhances system reliability
  • Simplifies design with integrated features

Additional Details

The MIC2006-1.2YMLTR is a current-limiting power distribution switch that provides comprehensive protection for electronic devices. It features a fixed current limit of 1.2A, which prevents excessive current from flowing in the event of an overload or short circuit. The low on-resistance minimizes power dissipation and reduces heat generation, improving overall system efficiency. The controlled turn-on feature limits inrush current during startup, preventing voltage droops and potential damage to sensitive components. The device also includes short-circuit protection, which quickly shuts off the switch in the event of a short circuit condition. The MIC2006-1.2YMLTR is available in a small MLF package, making it ideal for space-constrained applications. The integrated features simplify design and reduce the number of external components required. The device is commonly used in USB power distribution applications to protect USB ports from overcurrent and short-circuit conditions. It is also used in hot-swap applications to safely insert and remove devices from a live system. The MIC2006-1.2YMLTR is a reliable and cost-effective solution for protecting electronic devices from power-related failures.

The device operates over a wide input voltage range and can be used in a variety of applications. The integrated protection features ensure safe and reliable operation. The small package size allows for easy integration into densely populated circuit boards. The low on-resistance minimizes voltage drop and improves power delivery efficiency. The MIC2006-1.2YMLTR is a popular choice among engineers designing power management circuits for portable devices and other electronic equipment. The device is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The MIC2006-1.2YMLTR is a versatile and reliable power distribution switch that provides comprehensive protection for electronic devices.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess