EN
  • EN
  • DE

MIC1700BWMETR

Part No MIC1700BWMETR
Manufacturer Micrel
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1078750-MIC1700BWMETR
Categories OEM Parts(M-N)
Manufacturer Micrel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC1700BWMETR CAD Model

Description

The MIC1700BWMETR is a 500mA low dropout regulator (LDO) from Micrel (Microchip Technology). It is designed to provide a stable and regulated output voltage from a wide range of input voltages, while consuming minimal quiescent current. The device's small size and high performance make it well-suited for portable devices and battery-powered applications.

Applications:

  • Cellular phones and smartphones
  • PDAs (Personal Digital Assistants)
  • MP3 players and portable media devices
  • Digital cameras and camcorders
  • Wireless devices
  • Battery-powered systems

Features:

  • Low dropout voltage: Operates with a very small difference between input and output voltage, extending battery life.
  • 500mA output current: Provides sufficient current to power a variety of devices.
  • Low quiescent current: Minimizes power consumption when the output is lightly loaded or disabled.
  • Wide input voltage range: Operates from a broad range of input voltages, accommodating various battery types.
  • Stable with ceramic output capacitors: Ensures stable operation with low-ESR ceramic capacitors, reducing component count and cost.
  • Current limiting and thermal shutdown protection: Protects the device and the load from damage in case of overcurrent or overheating conditions.
  • Enable pin: Allows the regulator to be turned on or off for further power savings.

Benefits:

  • Extended battery life: Low dropout voltage and low quiescent current maximize battery runtime in portable devices.
  • Improved system reliability: Current limiting and thermal shutdown protection prevent damage from overload conditions.
  • Reduced component count: Stable operation with ceramic capacitors simplifies design and reduces BOM cost.
  • Smaller footprint: Available in a compact package for space-constrained applications.
  • Flexible design: Wide input voltage range allows for use with various battery types and power sources.

Additional Details:

The MIC1700BWMETR is typically available in a SOIC-8 package. The output voltage is fixed or adjustable depending on the specific part number. The device includes internal short-circuit current limiting and over-temperature protection. Detailed specifications including input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal resistance are available in the product datasheet. The datasheet also provides application information, including recommended external components and PCB layout guidelines.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess