EN
  • EN
  • DE

MPDB69000

Part No MPDB69000
Manufacturer Mersen
Catalog OEM Parts (M - N)
Description Power Distribution Block, Open Style, Aluminum, Box-Box, Adder, 1000VAC/DC, 545A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990699-MPDB69000
Categories OEM Parts(M-N)
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPDB69000 CAD Model

Description

The MPDB69000, manufactured by Mersen, is a high-power fuse block designed for the protection of electrical circuits and equipment. This fuse block is built to handle high currents and voltages, providing a reliable and safe method for disconnecting circuits in the event of an overcurrent or short circuit.

Applications:

  • Industrial Power Distribution: Protects main distribution panels and branch circuits in industrial facilities.
  • Commercial Buildings: Used in electrical panels to safeguard circuits powering lighting, HVAC systems, and other critical loads.
  • Renewable Energy Systems: Provides overcurrent protection for solar inverters and wind turbine systems.
  • Electric Vehicle Charging Stations: Protects the charging infrastructure from electrical faults.
  • Data Centers: Ensures the reliable operation of power distribution units (PDUs) and other critical equipment.

Features:

  • High Current Rating: Designed to handle substantial current loads, ensuring robust protection for high-power circuits.
  • High Voltage Rating: Capable of withstanding high voltage levels, providing safety in demanding electrical environments.
  • Durable Construction: Built with high-quality materials to withstand harsh industrial conditions and provide long-lasting performance.
  • Easy Fuse Replacement: Allows for quick and convenient fuse replacement, minimizing downtime in the event of a fault.
  • Compact Design: Offers a space-saving solution for overcurrent protection in electrical panels and enclosures.
  • Compliance with Industry Standards: Meets relevant safety and performance standards, ensuring reliable operation and compliance with regulatory requirements.

Benefits:

  • Enhanced Safety: Protects equipment and personnel from the hazards of overcurrent and short-circuit conditions.
  • Reduced Downtime: Facilitates quick fuse replacement, minimizing downtime and ensuring continuous operation of critical systems.
  • Improved System Reliability: Provides reliable overcurrent protection, preventing damage to equipment and ensuring system stability.
  • Cost-Effective Protection: Offers a cost-effective solution for safeguarding electrical circuits and equipment.
  • Long Service Life: Durable construction ensures long-lasting performance and reduces the need for frequent replacements.

The MPDB69000 is typically constructed with a robust insulating material and features secure fuse clips to ensure reliable electrical contact. Its design allows for easy installation in electrical panels and enclosures. It is an essential component for ensuring the safe and reliable operation of electrical systems in various industrial, commercial, and renewable energy applications.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess