EN
  • EN
  • DE

EHLBS1003BP0

Part No EHLBS1003BP0
Manufacturer Mersen
Catalog OEM Parts (C - E)
Description Mersen Encl. Disc 100A Lbs 3P N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056990-EHLBS1003BP0
Categories OEM Parts(C-E)
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EHLBS1003BP0 CAD Model

Description

The EHLBS1003BP0 is a fuse block manufactured by Mersen, designed to provide robust overcurrent protection in a variety of electrical applications. Mersen is known for producing high-quality circuit protection devices, and the EHLBS series is no exception, offering reliable performance and ease of use.

Applications

  • Industrial Control Systems: Protecting circuits in motor starters, variable frequency drives (VFDs), and other industrial control equipment.
  • Power Distribution Units (PDUs): Providing overcurrent protection for branch circuits within PDUs used in data centers and server rooms.
  • Renewable Energy Systems: Protecting inverters and combiner boxes in solar and wind power installations.
  • Commercial HVAC Systems: Protecting electrical components in heating, ventilation, and air conditioning equipment.
  • Transportation: Used in railway signaling systems to protect vital components from short circuits.

Features

  • Robust Construction: Built with high-quality materials to withstand harsh industrial environments.
  • DIN Rail Mountable: Designed for easy installation on standard DIN rails, simplifying mounting and wiring.
  • Touch-Safe Design: Provides protection against accidental contact with live parts, enhancing safety for personnel.
  • Visual Indication: Offers a visual indication of fuse status, allowing for quick identification of blown fuses.
  • High Interrupting Rating: Capable of safely interrupting high fault currents, preventing damage to equipment and minimizing downtime.

Benefits

  • Enhanced Safety: The touch-safe design and high interrupting rating provide a safe working environment for maintenance personnel.
  • Reduced Downtime: Quick identification of blown fuses and easy replacement minimize downtime and improve productivity.
  • Simplified Installation: The DIN rail mountable design simplifies installation and reduces installation costs.
  • Reliable Protection: Provides reliable overcurrent protection, preventing damage to equipment and extending its lifespan.
  • Compliance: Meets industry standards and certifications, ensuring compliance with safety regulations.

Additional Details

The EHLBS1003BP0 fuse block is typically used with Class CC or Midget fuses. It is designed to accommodate fuses with a specific voltage and current rating, which should be carefully selected based on the application requirements. The fuse block's terminals are designed for secure wire connections, ensuring reliable electrical contact. Its compact design makes it suitable for applications where space is limited.

The materials used in the construction of the EHLBS1003BP0 are selected for their durability and resistance to environmental factors, ensuring long-term performance in demanding industrial environments. The fuse block is designed to withstand vibration, temperature variations, and other harsh conditions.

Proper fuse selection is crucial for ensuring the effectiveness of the overcurrent protection system. The fuse rating should be carefully matched to the circuit's requirements to prevent nuisance tripping and ensure that the fuse will interrupt fault currents safely.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Sagami
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1433
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess