EN
  • EN
  • DE

B090437

Part No B090437
Manufacturer Mersen
Catalog OEM Parts (A - B)
Description Mersen CC7, 5GRC122TTC0250
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047778-B090437
Categories OEM Parts(A-B)
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B090437 CAD Model

Description

The B090437 is a fuse block manufactured by Mersen, a global leader in electrical power management. While specific details of this particular part number require further research, Mersen fuse blocks are generally designed to provide a safe and reliable means of mounting and protecting fuses within electrical circuits. They are commonly used in industrial, commercial, and residential applications to prevent damage from overcurrent and short circuit conditions.

Applications:

  • Industrial control panels
  • Power distribution systems
  • HVAC equipment
  • Telecommunications equipment
  • Renewable energy systems (solar, wind)
  • Transportation (automotive, railway)

Features:

  • Fuse Size Compatibility: Designed to accept specific fuse sizes and types (e.g., Class CC, Midget, etc.).
  • Voltage Rating: Rated for specific AC and DC voltage levels.
  • Current Rating: Capable of handling a specified maximum current.
  • Mounting Options: Available in various mounting styles (e.g., DIN rail, panel mount).
  • Material: Typically constructed from high-strength, flame-retardant thermoplastics.
  • Terminal Configuration: Offers different terminal options (e.g., screw terminals, quick-connect terminals).
  • Compliance: Meets industry standards such as UL, CSA, and IEC.

Benefits:

  • Circuit Protection: Provides a secure and reliable means of protecting electrical circuits from overcurrent and short circuit conditions.
  • Safety: Enhances safety by preventing electrical fires and equipment damage.
  • Easy Fuse Replacement: Allows for quick and easy replacement of fuses without disconnecting wiring.
  • Organized Wiring: Helps to organize and manage wiring within electrical panels and enclosures.
  • Durable Construction: Built to withstand harsh industrial environments.
  • Compliance: Ensures compliance with relevant safety and regulatory standards.

Additional Details:

To determine the specific characteristics of the B090437, refer to the Mersen product datasheet. This datasheet will provide information on fuse compatibility (e.g., fuse class, amperage rating), voltage rating, interrupting rating, terminal type, mounting style, and applicable agency approvals. Mersen fuse blocks are known for their robust construction and reliable performance, making them a preferred choice for protecting critical electrical equipment. The specific material and construction will influence its ability to withstand environmental factors such as temperature and humidity. Always consult the manufacturer's documentation for proper installation and usage guidelines.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess