EN
  • EN
  • DE

1C639

Part No 1C639
Manufacturer Mersen
Catalog OEM Parts (0 - 9)
Description Mersen NH000 25A 690V gG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026348-1C639
Categories OEM Parts(0-9)
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1C639 CAD Model

Description

The 1C639 is a fuse block manufactured by Mersen, a leading provider of circuit protection solutions. This fuse block is designed to securely hold and protect fuses, ensuring reliable operation of electrical circuits and preventing damage from overcurrents or short circuits. It is suitable for a variety of applications requiring robust and dependable circuit protection.

Applications

  • Industrial Control Panels: Protecting control circuits and equipment from overloads.
  • Power Distribution Systems: Safeguarding branch circuits and sensitive loads.
  • HVAC Systems: Protecting motors, compressors, and other components.
  • Telecommunications Equipment: Ensuring reliable power distribution in communication systems.
  • Renewable Energy Systems: Protecting inverters and other critical components in solar and wind power installations.

Features

  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Secure Fuse Retention: Ensures the fuse remains in place, even under vibration or shock.
  • Compact Design: Space-saving design allows for easy installation in tight spaces.
  • Easy Fuse Replacement: Simplifies maintenance and reduces downtime.
  • High Current Rating: Handles high current loads for demanding applications.

Benefits

  • Enhanced Circuit Protection: Protects valuable equipment from damage due to overcurrents.
  • Improved Safety: Reduces the risk of electrical fires and shocks.
  • Increased Reliability: Ensures continuous operation of critical circuits.
  • Reduced Downtime: Allows for quick and easy fuse replacement.
  • Simplified Maintenance: Easy access to fuses for inspection and replacement.

Additional Details

The Mersen 1C639 fuse block is designed to accommodate specific fuse sizes and types. Its robust construction ensures reliable performance in harsh industrial environments. The materials used are typically flame-retardant and resistant to corrosion. Proper installation and maintenance are essential for optimal performance and safety. For detailed specifications, including voltage and current ratings, wire size compatibility, and applicable safety standards, consult the Mersen datasheet for the 1C639 fuse block.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Renesas Electronics America
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess