EN
  • EN
  • DE

US1881LSE-AAA-000-RE

Part No US1881LSE-AAA-000-RE
Manufacturer Melexis Technologies NV
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TSOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Melexis Technologies NV
Packaging Reel - TR
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 9.5mT Trip, -9.5mT Release
Testing Conditions 150°C
Supply Voltage - Operating 3.5 V to 24 V
Current - Supply (Max) 5mA
Current - Output (Max) 50mA
Output Type Open Drain
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package TSOT-23-3
Win Source Part Number 1116689-US1881LSE-AAA-000-RE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US1881LSE-AAA-000-RE CAD Model

Description

The Melexis Technologies NV US1881LSE-AAA-000-RE is a Hall effect sensor that belongs to the magnetic sensors - switches (solid-state) family.

    You May Also Be Interested in

    Infineon Technologies
    Digital Switch Special Purpose PWM Hall Effect PG-SSO-2-53
    Need more? Email Us
    Texas Instruments
    Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
    Lowest to $0.2291
    Major-Power Technology Co., Ltd.
    SOT-23-3L Switches (Solid State) RoHS
    Lowest to $0.1760
    Infineon Technologies
    Digital Switch
    Need more? Email Us
    Texas Instruments
    LOW-POWER, LOW-VOLTAGE (1.65 V T
    Lowest to $0.3813
    Asahi Kasei Microsystems
    MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
    Need more? Email Us
    Diodes Incorporated
    MAGNETIC SWITCH UNIPOLAR SC59-3
    Lowest to $0.6537
    Texas Instruments
    MAGNETIC SWITCH OMNIPOL SOT23-3
    Lowest to $0.2707
    Diodes Incorporated
    MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
    Lowest to $0.3399

    Top Sellers

    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $17.6608
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.7023
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.7023
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    110+ $0.5396 $59.3560
    265+ $0.4428 $117.3420
    405+ $0.4290 $173.7450
    560+ $0.4151 $232.4560
    720+ $0.4014 $289.0080
    965+ $0.3598 $347.2070
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 1,887 pieces
    MOQ: 110 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess