EN
  • EN
  • DE

MLX91220KDF-ABR-075-RE

Part No MLX91220KDF-ABR-075-RE
Manufacturer Melexis Technologies NV
Catalog OEM Souring
Description Gen.2 Isolated Integrated Current Sensor IC - SOIC16 - Analog Output - Bipolar 75A - Ratiometric - 5V - 4.8kV Basic Isolation - dual OCD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466408-MLX91220KDF-ABR-075-RE
Manufacturer Melexis Technologies NV
Package Tape & Reel (TR)
Product Status Active
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing 75A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 26.7mV/A
Frequency DC ~ 300kHz
Linearity ±0.6%
Voltage - Supply 4.5 V ~ 5.5 V
Response Time 2 µs
Current - Supply (Max) 26mA
Operating Temperature -40°C ~ 125°C
Grade -
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Ultra Librarian 3D Model Ultra Librarian MLX91220KDF-ABR-075-RE CAD Model

Description

The MLX91220KDF-ABR-075-RE is a cutting-edge current sensor IC developed by Melexis, designed to offer high-accuracy, bipolar 75A current sensing capabilities in a wide range of applications. This second-generation isolated integrated current sensor operates with a 5V power supply and delivers an analog output that is ratiometric with the sensed current, ensuring excellent linearity. Packaged in a SOIC16, it is optimized for compactness and ease of integration into existing designs. The device features a remarkable basic isolation rating of 4.8kV, providing safety in applications where electrical isolation is crucial. Its dual over-current detection (OCD) functionality enhances system protection by allowing for the monitoring of current spikes that could potentially damage the system. The MLX91220KDF-ABR-075-RE is ideally suited for automotive applications, including EV battery management, as well as industrial applications such as motor control and power inverter monitoring. Its robust design and high accuracy make it an essential component for safety-critical systems.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Amd
FPGA
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess