EN
  • EN
  • DE

MSCD43-3R3MT

Part No MSCD43-3R3MT
Manufacturer Meled
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961168-MSCD43-3R3MT
Categories OEM Parts(M-N)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCD43-3R3MT CAD Model

Description

The MSCD43-3R3MT is a molded power inductor manufactured by Meled. This inductor is designed for use in various power supply and filtering applications, offering a compact size and high current handling capabilities.

Applications:

  • DC-DC converters: Used in buck, boost, and buck-boost converters for voltage regulation.
  • Power supplies: Employed in various power supply circuits to filter noise and store energy.
  • LED lighting: Used in LED drivers to provide stable current and voltage to LEDs.
  • Portable devices: Found in smartphones, tablets, and other portable devices for power management.
  • Filtering circuits: Used to filter unwanted noise and ripple in electronic circuits.

Features:

  • Inductance: 3.3 μH (Microhenries).
  • Tolerance: Typically ±20%.
  • Saturation Current: The saturation current defines the maximum current the inductor can handle before its inductance drops significantly.
  • DC Resistance (DCR): Low DCR to minimize power loss.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Molded Construction: Provides mechanical strength and environmental protection.

Benefits:

  • Efficient Power Conversion: Low DCR minimizes power loss, improving the efficiency of power conversion circuits.
  • Compact Size: The small size allows for use in space-constrained applications.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of nearby circuits.
  • High Current Handling: Capable of handling high currents without saturating.
  • Robust Construction: Molded construction provides mechanical strength and environmental protection.

Additional Details:

The MSCD43-3R3MT inductor is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. It is commonly used in switching power supplies and other applications requiring high current and low DC resistance. The core material is typically a ferrite or powdered iron composite, chosen for its high saturation flux density and low core losses. This inductor is often used in conjunction with capacitors to form LC filters.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2,225+ $0.0225 $50.0625
5,410+ $0.0185 $100.0850
8,380+ $0.0179 $150.0020
11,495+ $0.0174 $200.0130
14,885+ $0.0168 $250.0680
20,000+ $0.0150 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,040 pieces
MOQ: 2225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess