EN
  • EN
  • DE

RT63087N

Part No RT63087N
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 300124-RT63087N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT63087N CAD Model

Description

The RT63087N is a highly integrated system-on-chip (SoC) from MediaTek Inc., designed for advanced networking applications. This chip provides a powerful and efficient solution for devices requiring high-speed data processing and connectivity.

Applications

  • Wireless Routers: Used in high-performance wireless routers for home and office environments.
  • Network Attached Storage (NAS) Devices: Ideal for NAS devices requiring robust data processing and network connectivity.
  • Smart Home Gateways: Integrated into smart home gateways to manage and control various smart devices.
  • Industrial IoT Gateways: Suitable for industrial IoT applications requiring reliable and secure data transmission.

Features

  • High-Performance CPU: Equipped with a powerful CPU core to handle complex networking tasks.
  • Integrated Wi-Fi: Supports advanced Wi-Fi standards for seamless wireless connectivity.
  • Multiple Ethernet Ports: Includes multiple Ethernet ports for wired network connections.
  • Hardware Acceleration: Features hardware acceleration for encryption and decryption, enhancing security.
  • Advanced QoS: Supports advanced Quality of Service (QoS) features for prioritizing network traffic.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption in various applications.

Benefits

  • Improved Network Performance: Enhances network performance with its powerful CPU and advanced features.
  • Enhanced Security: Provides robust security features to protect against network threats.
  • Seamless Connectivity: Ensures seamless connectivity with integrated Wi-Fi and multiple Ethernet ports.
  • Reduced Power Consumption: Low power consumption makes it suitable for energy-efficient applications.
  • Cost-Effective Solution: Offers a cost-effective solution for various networking applications.

Additional Details

The RT63087N typically integrates a MIPS-based or ARM-based processor, along with dedicated hardware accelerators for network packet processing. It supports various memory interfaces, including DDR3 and DDR4, allowing for flexible memory configurations. The chip also includes a range of peripheral interfaces, such as USB, UART, and SPI, for connecting to external devices. Its advanced QoS features enable prioritizing different types of network traffic, ensuring smooth and reliable performance for real-time applications such as video streaming and online gaming. The low power consumption design makes it suitable for battery-powered devices and energy-conscious applications. The RT63087N is designed to operate in a wide range of environmental conditions, making it suitable for both indoor and outdoor applications. It's also designed with advanced security features, including hardware-based encryption and decryption, to protect against unauthorized access and data breaches.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Lowest to $16.1215

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,620 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess