EN
  • EN
  • DE

RT3592L

Part No RT3592L
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 300006-RT3592L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT3592L CAD Model

Description

The RT3592L is a highly integrated 2.4/5 GHz dual-band Wireless LAN controller. It incorporates a MAC, baseband, and radio, supporting 2T2R (2 transmit, 2 receive) MIMO technology to enhance data rates and range. This chip complies with IEEE 802.11 a/b/g/n standards, offering a versatile solution for various wireless applications.

Applications:

  • High-Performance Wireless Routers: Provides dual-band Wi-Fi connectivity with enhanced throughput for demanding home and office networks.
  • Wireless Network Adapters: Used in USB and PCI-e adapters to deliver high-speed Wi-Fi to desktops and laptops.
  • Smart TVs: Enables high-bandwidth wireless streaming of video content.
  • Gaming Consoles: Offers a reliable and fast wireless connection for online gaming.
  • Access Points: Used to create wireless networks in public areas and offices.

Features:

  • IEEE 802.11 a/b/g/n Compliant: Supports a wide range of Wi-Fi standards for maximum compatibility.
  • Dual-Band Operation (2.4/5 GHz): Operates on both 2.4 GHz and 5 GHz bands, reducing interference and improving performance.
  • 2T2R MIMO Technology: Enhances data rates and range with multiple transmit and receive antennas.
  • Integrated MAC, Baseband, and Radio: Single-chip design simplifies integration.
  • Advanced Security Features: Supports WEP, WPA, and WPA2 encryption for secure wireless communication.
  • Quality of Service (QoS) Support: Prioritizes network traffic for smooth streaming and online gaming.

Benefits:

  • High Performance: Delivers fast and reliable wireless connectivity with dual-band and MIMO technology.
  • Versatile: Supports a wide range of Wi-Fi standards and frequencies for compatibility with different devices.
  • Easy to Integrate: Simplifies design and integration with a single-chip solution.
  • Secure: Protects wireless data transmissions with advanced security protocols.
  • Optimized for Streaming: Designed to provide a seamless experience for streaming video and online gaming.

Additional Details:

The RT3592L requires external antennas to operate. It typically supports data rates up to 300 Mbps. The datasheet provides detailed information about pin configurations, electrical characteristics, and software drivers. Firmware updates are often available to improve performance and compatibility. It usually connects to a host processor via a USB or PCIe interface. The device supports various power-saving modes to minimize energy consumption. Its dual-band capability allows it to avoid congestion on the 2.4 GHz band by using the 5 GHz band.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 869 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess