The MediaTek MT7612EN/B is a highly integrated dual-band Wi-Fi single chip that supports IEEE 802.11ac/a/b/g/n standards. It is designed for applications requiring high performance and low power consumption in a compact package. This chip is commonly used in wireless routers, access points, and other high-speed networking devices.
Applications
- Wireless Routers
- Wireless Access Points
- Range Extenders
- Smart TVs
- Gaming Consoles
Features
- Supports IEEE 802.11ac/a/b/g/n standards
- Dual-band operation (2.4 GHz and 5 GHz)
- Integrated RF Transceiver
- Supports 2T2R with data rate up to 867 Mbps
- Supports WEP, WPA, and WPA2 encryption for secure wireless communication
- Advanced power management for energy efficiency
- Integrated baseband processor and MAC
Benefits
- Provides reliable and high-speed wireless connectivity on both 2.4 GHz and 5 GHz bands
- Easy to integrate into various networking devices
- Enhances network performance with data rates up to 867 Mbps
- Offers robust security features to protect network traffic
- Reduces power consumption, ideal for energy-efficient devices
- Compliant with industry standards for interoperability
Additional Details
The MT7612EN/B integrates all the necessary components for a complete Wi-Fi solution, including the radio frequency (RF) transceiver, baseband processor, and media access controller (MAC). Its dual-band capability and high data rates make it suitable for bandwidth-intensive applications such as streaming video and online gaming. It supports various operating systems and platforms, ensuring compatibility across different devices.