EN
  • EN
  • DE

MT3400ACTR

Part No MT3400ACTR
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831871-MT3400ACTR
Ultra Librarian 3D Model Ultra Librarian MT3400ACTR CAD Model

Description

The MT3400ACTR is a highly integrated power management IC (PMIC) from MediaTek Inc., designed for portable devices and systems. It provides efficient power conversion and management for various components, including the processor, memory, and peripherals. This PMIC is known for its compact size, low power consumption, and comprehensive protection features.

Applications

  • Mobile Phones and Smartphones: Manages power distribution and charging for efficient operation and extended battery life.
  • Tablets and Portable Media Players: Provides power management for the processor, display, and other components.
  • Digital Cameras and Camcorders: Ensures stable power supply for image sensors, processors, and storage devices.
  • Portable Navigation Devices (PNDs): Manages power consumption for GPS receivers, displays, and other peripherals.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables for efficient power management and long battery life.

Features

  • Integrated Power Management: Combines multiple power conversion and regulation functions in a single chip.
  • High Efficiency DC-DC Converters: Provides efficient voltage conversion with minimal power loss.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Comprehensive Protection Features: Includes over-voltage, over-current, and over-temperature protection.
  • I2C Interface: Enables easy configuration and monitoring of power management parameters.
  • Compact Package: Small footprint allows for use in space-constrained applications.

Benefits

  • Efficient Power Conversion: Reduces power loss and heat generation, improving overall system efficiency.
  • Extended Battery Life: Low power consumption and efficient power management extend battery life in portable devices.
  • Improved System Reliability: Comprehensive protection features prevent damage from voltage and current fluctuations.
  • Simplified System Design: Integration of multiple power management functions reduces component count and simplifies board layout.
  • Easy Configuration and Monitoring: I2C interface enables flexible configuration and real-time monitoring of power parameters.

Additional Details

The MT3400ACTR typically supports various input voltage ranges and output voltage configurations, making it suitable for a wide range of applications. Its built-in protection features ensure reliable operation even under harsh conditions. This PMIC also includes thermal management features to prevent overheating and ensure stable performance.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess