EN
  • EN
  • DE

MT3336N/B

Part No MT3336N/B
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831862-MT3336N/B
Ultra Librarian 3D Model Ultra Librarian MT3336N/B CAD Model

Description

The MT3336N/B is a GPS receiver chip manufactured by MediaTek Inc. It's designed to provide accurate and reliable location data for a variety of applications. This chip is likely used in devices requiring precise positioning information, offering a balance between performance, power efficiency, and integration simplicity.

Applications:

  • Navigation Devices: Integrated into car navigation systems, personal navigation devices (PNDs), and handheld GPS units.
  • Tracking Systems: Used in vehicle tracking devices, asset tracking systems, and personal trackers.
  • Wearable Technology: Found in smartwatches, fitness trackers, and other wearable devices for activity tracking and location monitoring.
  • IoT Devices: Enables location-based services in various Internet of Things (IoT) applications, such as smart home and smart city solutions.
  • Geographic Surveying Equipment: Used in surveying equipment for accurate positioning and mapping tasks.

Features:

  • GPS Support: Supports the GPS satellite system for accurate location determination.
  • High Sensitivity: Designed to acquire and track satellite signals even in weak signal environments.
  • Low Power Consumption: Optimized for low power operation to extend battery life in portable devices.
  • Compact Size: Small form factor allows for easy integration into space-constrained devices.
  • Embedded Antenna Interface: Simplifies antenna connection and reduces external component count, improving design flexibility.

Benefits:

  • Accurate Positioning: Provides reliable and precise location data for navigation and tracking applications.
  • Extended Battery Life: Low power consumption allows for longer operating times in battery-powered devices.
  • Simplified Design: Integrated features and compact size streamline device design and reduce development complexity.
  • Cost-Effective Solution: Offers a balance of performance and cost for a wide range of applications.
  • Robust Performance: Designed for reliable operation in various environmental conditions.

The MT3336N/B is typically packaged for surface mount assembly. The “/B” suffix might denote a specific revision or configuration of the chip. Detailed technical specifications, including operating voltage, interface details, and antenna requirements, can be found in the manufacturer's datasheet. This GPS receiver is a versatile choice for applications requiring a combination of accuracy, power efficiency, and ease of integration.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,730 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess