EN
  • EN
  • DE

1QS096

Part No 1QS096
Manufacturer MEC Switches
Catalog Switches Accessories - Caps
Description CAP TACT RECT BLK/FROST WHT LENS / Switch Access Rectangular Concave Cap Tactile Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer MEC Switches
Series Multimec
Switch Type Tactile
Shape Rectangular, Concave
Color Black, Frosted White Lens
Illumination Illumination Opening
For Use With/Related Products Multimec Series
Mounting Snap Fit
Size 12.50mm L x 6.50mm W x 5.30mm H
Win Source Part Number 792814-1QS096
Popularity Medium
Supply and Demand Status Limited
Family Name 1QS
Introduction Date November 20, 2009
ECCN EAR99
Country of Origin Denmark
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1QS096 CAD Model

Description

The MEC Switches Multimec Series Snap Fit Tactile Switch is a black, frosted white lens switch.

  • Illumination: Opening
  • Series: Multimec
  • Switch Type: Rectangular, concave
  • Size: 12.50mm L x 6.50mm W x 5.30mm H
  • Family Name: 1QS
  • Category: Switches
  • Supply and Demand Status: Limited
  • Alternative Parts: 1QS086 and 1QS036

You May Also Be Interested in

NKK Switches
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
NKK Switches
CAP ROCKER PADDLE RED
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/GRN
Need more? Email Us
EAO
CAP PUSHBUTTON RECTANGLE YLW
Need more? Email Us
NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
NKK Switches
KB ILLUM PUSHBUTTON CAP
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND GRAY
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/RED
Need more? Email Us
Carling Technologies
CAP ROCKER RECTANGULAR BLACK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4696 $58.7840
100+ $1.2060 $120.6000
150+ $1.1682 $175.2300
205+ $1.1305 $231.7525
265+ $1.0929 $289.6185
355+ $0.9798 $347.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess