EN
  • EN
  • DE

1IS11-10.4

Part No 1IS11-10.4
Manufacturer MEC Switches
Catalog Switches Accessories - Caps
Description CAP TACTILE ROUND CLEAR / Round Tactile Switch Cap Clear Snap Fit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Accessories - Caps
Mfr MEC Switches
Series Multimec®
Package Bag
Switch Type Tactile
Shape Round
Color Clear
Illumination Illuminated
For Use With/Related Products Multimec® Series
Mounting Type Snap Fit
Size 6.50mm Dia x 10.40mm H
Base Product Number 1IS11
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 679-2590,679-3303,1IS11104,679-3303INACTIVE,1LS11-10.4,679-3303-ND
Standard Package 100
Win Source Part Number 1065699-1IS11-10.4
Ultra Librarian 3D Model Ultra Librarian 1IS11-10.4 CAD Model

Description

The 1IS11-10.4 is an electronic component that is categorized as a switch accessory cap.

  • Series: Multimec
  • Color: Clear
  • Package: Bag
  • Illuminated: Yes
  • Switch Type: Tactile
  • Shape: Round
  • Size: 6.50mm Dia x 10.40mm H
  • Mounting Type: Snap fit
  • MSL Level: Not applicable
  • REACH Status: Unaffected
  • HTSUS: 8538.90.8180

You May Also Be Interested in

NKK Switches
CAP ROCKER PADDLE RED
Need more? Email Us
Dialight
SWITCH CAP RED
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND BLUE
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/GRN
Need more? Email Us
EAO
CAP PUSHBUTTON RECTANGLE BLUE
Need more? Email Us
MEC Switches
CAP TACTILE SQUARE FROSTED WHITE
Need more? Email Us
NKK Switches
CAP TOGGLE BAT BLACK
Need more? Email Us
NKK Switches
CAP TACTILE SQUARE BLACK
Need more? Email Us
EAO
CAP PUSHBUTTON ROUND GRN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess