EN
  • EN
  • DE

WDR-240-48

Part No WDR-240-48
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 48V 240W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 180 ~ 550 VAC
DC Voltage - Input (Min) 254V
DC Voltage - Input (Max) 780V
Voltage - Output 1 48V
Current - Output (Max) 5A
Power (Watts) 240W
Voltage - Isolation 3 kV
Applications Industrial, ITE (Commercial)
Efficiency 91%
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Features Adjustable Output, PFC
Size / Dimension 4.47" L x 2.48" W x 4.93" H (113.5mm x 63.0mm x 125.2mm)
Approval Agency CB, CE, UL
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1542466-WDR-240-48
Ultra Librarian 3D Model Ultra Librarian WDR-240-48 CAD Model

Description

N

You May Also Be Interested in

Omron
AC/DC DIN RAIL SUPPLY 5V 25W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 12V 30W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 156W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 960W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 240W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 100W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 480W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 240W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess