EN
  • EN
  • DE

MPS-30-15

Part No MPS-30-15
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 15V 30W / Open Frame AC DC Converters 1 Output 15V 88 ~ 264 VAC, 120 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series MPS-30 (30W)
Package Box
Product Status Obsolete
Type Open Frame
Number of Outputs 1
Voltage - Input 88 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 15V
Current - Output 1 2 A
Power (Watts) 30W
Applications Medical
Voltage - Isolation 4 kV
Efficiency 76%
Temperature Range - Operating -10°C ~ 60°C (With Derating)
Features Universal Input
Mounting Type Chassis Mount
Dimension 4.00" L x 2.59" W x 0.93" H (101.6mm x 65.8mm x 23.5mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Standard Package 1
Win Source Part Number 1079125-MPS-30-15
Ultra Librarian 3D Model Ultra Librarian MPS-30-15 CAD Model

Description

The MPS-30-15 is an electronic component manufactured by MEAN WELL USA Inc.

  • Series: MPS-30 (30W)
  • Frame Type: open frame
  • Input: universal input
  • Application: medical
  • Power: 30W
  • Voltage Input: 88 ~ 264 VAC, 120 ~ 370 VDC
  • Voltage Isolation: 4 kV
  • Efficiency: 76 percent
  • Mount: chassis mount
  • Operating Temperature: -10°C to 60°C (With Derating)
  • Dimension: 4.00" L x 2.59" W x 0.93" H (101.6mm x 65.8mm x 23.5mm)
  • Status: obsolete

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess