EN
  • EN
  • DE

RPT-60C

Part No RPT-60C
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 5V +/-15V 50W / Open Frame AC DC Converters 3 Output 5V 15V -15V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Converters
Mfr MEAN WELL USA Inc.
Series RPT-60 (60W)
Package Box
Type Open Frame
Number of Outputs 3
Voltage - Input 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Output 1 5V
Voltage - Output 2 15V
Voltage - Output 3 -15V
Current - Output 1 4 A
Current - Output 2 1.5 A
Current - Output 3 500 mA
Power (Watts) 50W
Applications ITE (Commercial) , Medical
Voltage - Isolation 4 kV
Efficiency 79%
Temperature Range - Operating -20°C ~ 65°C (With Derating)
Features Adjustable Output, Universal Input
Mounting Type Chassis Mount
Size / Dimension 4.00" L x 2.00" W x 1.14" H (101.6mm x 50.8mm x 29.0mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required Yes
Base Product Number RPT-60
Standard Package 96
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1340313-RPT-60C
Ultra Librarian 3D Model Ultra Librarian RPT-60C CAD Model

Description

The Mean Well RPT-60C is a 60W Triple Output Switching Power Supply. This power supply is designed to provide reliable and efficient power for a variety of electronic applications. It features multiple output voltages, allowing it to power different components within a system simultaneously. Its compact size and robust design make it suitable for industrial and commercial environments.

Applications

  • Industrial Control Systems: Powering control modules, sensors, and actuators in automated systems.
  • Security Systems: Supplying power to surveillance cameras, access control systems, and alarm panels.
  • Communication Equipment: Providing power for routers, switches, and other networking devices.
  • Testing and Measurement Equipment: Supplying power to various types of testing instruments.
  • General Electronic Projects: Providing power for prototypes and custom electronic devices requiring multiple voltage rails.

Features

  • Triple Output: Provides three independent output voltages, allowing for powering multiple devices with different voltage requirements.
  • Universal AC Input: Accepts a wide range of AC input voltages (85~264VAC), making it suitable for global use.
  • Built-in EMI Filter: Reduces electromagnetic interference, ensuring stable and reliable operation.
  • Short Circuit Protection: Automatically shuts down the output in the event of a short circuit, preventing damage.
  • Overload Protection: Protects the power supply and connected devices from damage due to overcurrent conditions.
  • Over Voltage Protection: Prevents the output voltage from exceeding safe levels, protecting connected devices.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Efficiency: Minimizes power loss and heat generation, improving overall system efficiency.
  • LED Indicator for Power On: Provides visual indication that the power supply is operating correctly.
  • Cooling by Free Air Convection: Eliminates the need for a fan, reducing noise and maintenance.

Benefits

  • Versatile Power Solution: Provides multiple output voltages in a single unit, simplifying system design.
  • Global Compatibility: Universal AC input allows for use in various countries without modification.
  • Reliable Performance: Protection features ensure stable and reliable operation under various conditions.
  • Simplified Installation: Compact size and easy-to-use connectors simplify installation.
  • Reduced Maintenance: Fanless design reduces the need for maintenance and ensures quiet operation.
  • Cost-Effective: Combines multiple power supplies into one unit, saving space and reducing costs.
  • Enhanced Safety: Protection circuits safeguard both the power supply and the connected equipment.

Additional Details

The RPT-60C is designed to meet various safety and EMC standards. Its dimensions, weight, and operating temperature range are available in the product datasheet. The specific output voltage and current ratings for each output are also detailed in the datasheet. Consult the datasheet for the most current and accurate technical specifications, safety certifications, and mounting instructions.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 300W
Lowest to $163.9134
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 36V 300W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 300W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 300W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 3.3V 300W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 150W
Need more? Email Us
XP Power
AC/DC CONVERTER 5V +/-15V 60W / Open Frame AC DC Converters 3 Output 5V 15V -15V 90 ~ 264 VAC Input
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 50W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess