EN
  • EN
  • DE

LPP-100-27

Part No LPP-100-27
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 27V 103W / Open Frame AC DC Converters 1 Output 27V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series LPP-100 (100W)
Package Box
Type Open Frame
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 27V
Current - Output 1 3.8 A
Power (Watts) 103W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 83%
Temperature Range - Operating -10°C ~ 60°C (With Derating)
Features Adjustable Output, PFC, Universal Input
Mounting Type Chassis Mount
Dimension 8.74" L x 2.44" W x 1.32" H (222.0mm x 62.0mm x 33.6mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
Base Product Number LPP-100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Other Names 1866-3257,LPP-100-27-ND
Standard Package 24
Win Source Part Number 1073237-LPP-100-27
Ultra Librarian 3D Model Ultra Librarian LPP-100-27 CAD Model

Description

This MEAN WELL USA Inc. power supply is an LPP-100-27 from the LPP-100 (100W) series.

  • Type: Open Frame
  • Features: Adjustable Output, PFC, Universal Input
  • Package: Box
  • Standard Package: 24
  • Power Rating: 103W
  • Voltage Input: 85 ~ 264 VAC, 120 ~ 370 VDC
  • Voltage Isolation: 3 kV
  • Voltage Output: 27V
  • Efficiency: 83%
  • Current Output: 3.8 A
  • Minimum Load Required: No
  • Mounting Type: Chassis Mount
  • Operating Temperature Range: -10°C ~ 60°C (With Derating)

You May Also Be Interested in

Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess