EN
  • EN
  • DE

IRM-15-12

Part No IRM-15-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 15W / Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Mean Well Enterprises Co., Ltd.
Series IRM-15 (15W)
Package Box
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 120 ~ 430 VDC
Voltage - Output 1 12V
Current - Output (Max) 1.25A
Power (Watts) 15 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Efficiency 82%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm)
Approval Agency CB, CE, cURus, TUV
Line Regulation ±0.3%
Load Regulation ±0.5%
Base Product Number IRM-15
Standard Package 240 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 847546-IRM-15-12
Ultra Librarian 3D Model Ultra Librarian IRM-15-12 CAD Model

Description

The IRM-15-12 is a 15W enclosed power supply from Mean Well Enterprises Co., Ltd.

  • Series: IRM-15
  • Input Type: Universal Input
  • Size: 2.06" L x 1.07" W x 0.94" H
  • Application: Commercial
  • Input Voltage: 85 ~ 305 VAC, 120 ~ 430 VDC
  • Output Voltage: 12V
  • Output Current: 1.25A (max)
  • Efficiency: 82%
  • Line Regulation: ±0.3%
  • Load Regulation: ±0.5%
  • Mounting: Through-Hole
  • Package: 4-DIP Module
  • Operating Temperature: -30°C to 70°C (with derating)
  • Approvals: CB, CE, cURus, TUV

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5790 $52.6320
19+ $5.3982 $102.5658
29+ $5.2295 $151.6555
40+ $5.0608 $202.4320
52+ $4.8921 $254.3892
69+ $4.3860 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 263 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess