EN
  • EN
  • DE

IRM-10-24

Part No IRM-10-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 10W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001449-IRM-10-24
Win Source Part Number Cross
Manufacturer MEAN WELL USA Inc.
Category Power Supplies - Board Mount AC DC Converters
Series IRM-10 (10W)
Package Box
Product Status Active
Type Enclosed
Voltage - Input 85 ~ 305 VAC, 120 ~ 430 VDC
Applications ITE (Commercial)
Features Universal Input
Ultra Librarian 3D Model Ultra Librarian IRM-10-24 CAD Model

Description

The MEAN WELL USA Inc. IRM-10 (10W) is an enclosed AC-DC converter. MEAN WELL USA Inc.'s IRM-10 (10W) is an active product in the market.

  • Converter Type: AC-DC Converter
  • Mounting Type: Board Mount
  • Voltage Input Range: 85 ~ 305 VAC and 120 ~ 430 VDC
  • Input: Universal Input
  • Package: Box
  • Application: ITE (Commercial)
  • Product Status: Active

You May Also Be Interested in

Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
Cosel USA, Inc.
DC DC CONVERTER 12V
Lowest to $115.3847
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0741 $56.5928
18+ $5.8044 $104.4792
27+ $5.6230 $151.8210
37+ $5.4416 $201.3392
48+ $5.2603 $252.4944
64+ $4.7161 $301.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess