EN
  • EN
  • DE

IRM-02-3.3

Part No IRM-02-3.3
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 3.3V 2W / Enclosed AC DC Converters 1 Output 3.3V 600mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Mean Well Enterprises Co., Ltd.
Series IRM-02 (2W)
Package Tube
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 120 ~ 430 VDC
Voltage - Output 1 3.3V
Current - Output (Max) 600mA
Power (Watts) 2 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -30°C ~ 85°C (With Derating)
Efficiency 66%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 1.33" L x 0.87" W x 0.59" H (33.7mm x 22.2mm x 15.0mm)
Approval Agency CB, CE, cURus, TUV
Line Regulation ±0.5%
Load Regulation ±0.5%
Base Product Number IRM-02
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 847915-IRM-02-3.3
Ultra Librarian 3D Model Ultra Librarian IRM-02-3.3 CAD Model

Description

The 847915-IRM-02-3.3 is a 2W AC-DC converter from Mean Well Enterprises Co., Ltd.

  • Series: IRM-02.
  • Package: Enclosed type.
  • Input: Universal input compatibility.
  • Voltage Input Range: 85 ~ 305 VAC and 120 ~ 430 VDC.
  • Output Voltage: 3.3V.
  • Maximum Output Current: 600mA.
  • Power Rating: 2W.
  • Efficiency: 66%.
  • Size: 1.33" L x 0.87" W x 0.59" H (33.7mm x 22.2mm x 15.0mm).
  • Applications: ITE (Commercial).
  • Line Regulation: ±0.5%.
  • Load Regulation: ±0.5%.
  • Mounting: Through hole.
  • Package: 4-DIP module.
  • Operating Temperature Range: -30°C to 85°C with derating.
  • REACH: Unaffected.
  • ECCN: EAR99.
  • HTSUS Code: 8504.40.9510.
  • Approvals: CB, CE, cURus, and TUV.

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 15V 75W
Lowest to $472.7273
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254
Vicor Corporation
DC DC CONVERTER 28V 100W
Lowest to $363.6364
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V
Lowest to $115.3847
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2543 $50.7801
17+ $5.9523 $101.1891
27+ $5.7663 $155.6901
36+ $5.5803 $200.8908
47+ $5.3943 $253.5321
63+ $4.8362 $304.6806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess