EN
  • EN
  • DE

HRP-100-12

Part No HRP-100-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 102W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series HRP-100 (100W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 12V
Current - Output 1 8.5 A
Power (Watts) 102W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 87.5%
Temperature Range - Operating -40°C ~ 60°C (With Derating)
Features Adjustable Output, PFC, Remote On/Off, Universal Input
Mounting Type Chassis Mount
Dimension 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
Base Product Number HRP-100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Other Names 1866-2697,HRP-100-12-ND
Standard Package 24
Win Source Part Number 1062913-HRP-100-12
Ultra Librarian 3D Model Ultra Librarian HRP-100-12 CAD Model

Description

The HRP-100-12 is a high-performance power supply designed for use in various commercial and industrial applications.

  • Manufacturer: MEAN WELL USA Inc.
  • Win Source Part Number: 1062913-HRP-100-12
  • Series: HRP-100
  • Power Output: 102W
  • Enclosure: Box
  • Features: Adjustable output, PFC, remote on/off, and universal input
  • Voltage Input: 85 ~ 264 VAC and 120 ~ 370 VDC
  • Voltage Isolation: 3 kV
  • Output Voltage: 12V
  • Efficiency: 87.5%
  • Minimum Load: No minimum load requirement
  • Mounting: Chassis mountable
  • Temperature Range: -40°C to 60°C with derating
  • Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8504.40.9520
  • Current Output: 8.5 A
  • Approval Agency Certifications: CB, CE, cURus, and TUV

You May Also Be Interested in

Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Traco Power
DC DC CONVERTER +/-12V 3W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess