EN
  • EN
  • DE

GS25A24-P1J

Part No GS25A24-P1J
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog AC DC Desktop, Wall Adapters
Description AC/DC DESKTOP ADAPTER 24V 25W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Mfr Mean Well Enterprises Co., Ltd.
Series GS25A (25W)
Package Box
Product Status Obsolete
Region Utilized International
Form Desktop (Class I)
Input Type Cord (Sold Separately)
Voltage - Input 90 ~ 264 VAC
Voltage - Output 24V
Current - Output (Max) 1.04A
Power (Watts) 25 W
No Load Power Consumption 300mW (Max)
Polarization Positive Center
Applications ITE (Commercial)
Efficiency Level V
Temperature Range - Operating 0°C ~ 50°C
Output Connector Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm
Cord Length 72" (1.83m)
Input Connector IEC 320-C14
Size / Dimension 3.66" L x 2.13" W x 1.42" H (93.0mm x 54.0mm x 36.0mm)
Approval Agency CB, CCC, CE, cULus, EAC, FCC, GS, TUV
Standard Number 60950-1
Standard Package 60 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 847359-GS25A24-P1J
Ultra Librarian 3D Model Ultra Librarian GS25A24-P1J CAD Model

Description

The GS25A24-P1J is a 25W AC/DC desktop power supply from Mean Well Enterprises Co., Ltd.

  • Series: GS25A
  • Application: ITE (Commercial)
  • Output: 1
  • Voltage - Output: 24V
  • Current - Output (Max): 1.04A
  • Voltage - Input: 90 ~ 264 VAC
  • Polarization: Positive Center
  • Efficiency: Level V
  • Size / Dimension: 3.66" L x 2.13" W x 1.42" H (93.0mm x 54.0mm x 36.0mm)
  • Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm
  • Input Connector: IEC 320-C14
  • Cord Length: 72" (1.83m)
  • Operating Temperature: 0°C ~ 50°C
  • No Load Power Consumption: 300mW (Max)
  • Approvals: CB, CCC, CE, cULus, EAC, FCC, GS, TUV

You May Also Be Interested in

Bel Power Solutions
AC/DC DESKTOP ADAPTER 48V 65W
Need more? Email Us
Inventus Power
AC/DC DESKTOP ADAPTER 24V 72W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 4.5V 9W
Need more? Email Us
E-T-A
AC/DC DESKTOP ADAPTER 15V 80W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 36V 60W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MNT ADAPTER 7.5V 32W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 9V 6W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 18V 25W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 9V 21W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess