EN
  • EN
  • DE

EPS-45-24-C

Part No EPS-45-24-C
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 46W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series EPS-45 (45W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Output 1 24V
Current - Output 1 1.9 A
Power (Watts) 46W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 89%
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Features Adjustable Output, Universal Input
Mounting Type Chassis Mount
Dimension 4.07" L x 2.44" W x 1.46" H (103.4mm x 62.0mm x 37.0mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
Base Product Number EPS-45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names 1866-1698,EPS-45-24-C-ND
Standard Package 45
Win Source Part Number 995803-EPS-45-24-C
Ultra Librarian 3D Model Ultra Librarian EPS-45-24-C CAD Model

Description

The MEAN WELL USA Inc. EPS-45-24-C is a 45W enclosed type AC/DC converter from the EPS-45 series.

  • Output: Adjustable Output
  • Input Voltage: 90~264VAC, 127~370VDC
  • Voltage Isolation: 3kV
  • Efficiency: 89%
  • Output Voltage: 24V
  • Current Rating: 1.9A
  • Mounting: Chassis Mount
  • Temperature Range: -30°C to 70°C (with derating)
  • Approvals: CB, CE, cURus, TUV

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess