EN
  • EN
  • DE

EPP-400-24

Part No EPP-400-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Power Supplies - External/Internal (Off - Board)
Description AC/DC CONVERTER 24V 252W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)AC DC Converters
Mfr MEAN WELL USA Inc.
Series EPP-400 (400W)
Packaging Box
Part Status Not For New Designs
Type Open Frame
Number of Outputs 1
Voltage - Input 80 ~ 264 VAC, 113 ~ 370 VDC
Voltage - Output 1 24V
Current - Output 1 10.5 A
Power (Watts) 252W (401W Forced Air)
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 93%
Operating Temperature -30°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Remote Sense, Universal Input
Mounting Type Chassis Mount
Size / Dimension 5.00" L x 3.00" W x 1.38" H (127.0mm x 76.2mm x 35.0mm)
Approval Agency CB, CE, cURus, TUV
Base Product Number EPP-400
Ultra Librarian 3D Model Ultra Librarian EPP-400-24 CAD Model

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 317W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 27V 103W
Lowest to $35.4545
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/24W
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 24V/127W
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/85W
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 24V/60W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 24V 90W
Need more? Email Us
ELKO EP North America LLC
Power supply
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 24V/30W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess