EN
  • EN
  • DE

GSM90A24-P1M

Part No GSM90A24-P1M
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Power Supplies - External/Internal (Off - Board)
Description AC/DC DESKTOP ADAPTER 24V 90W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)AC DC Desktop, Wall Power Adapters
Manufacturer MEAN WELL USA Inc.
Series GSM90A (90W)
Packaging Box
Part Status Active
Region Utilized International
Form Desktop (Class I)
Input Type Cord (Sold Separately)
Voltage - Input 80 ~ 264 VAC
Voltage - Output 24V
Current - Output (Max) 3.75A
Power (Watts) 90 W
No Load Power Consumption 150mW (Max)
Polarization Positive Center
Applications Medical
Efficiency Level VI
Operating Temperature -30°C ~ 70°C
Output Connector Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm
Cord Length 47.2" (1.20m)
Input Connector IEC 320-C14
Size / Dimension 5.71" L x 2.36" W x 1.26" H (145.0mm x 60.0mm x 32.0mm)
Approval Agency CB, CE, cRUus, TUV
Base Product Number GSM90A24
Ultra Librarian 3D Model Ultra Librarian GSM90A24-P1M CAD Model

You May Also Be Interested in

ELKO EP North America LLC
Switching power supply with fixed output DC 24V/60W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 150W
Lowest to $157.3427
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 24V 60W
Lowest to $21.2727
ELKO EP North America LLC
Switching power supply with fixed output DC 24V/127W
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/85W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 24V 30W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 24V 60W
Lowest to $71.6084
Mean Well Enterprises Co., Ltd.
80-264VAC O/P +24V25A
Lowest to $78.2727
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 250W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess