EN
  • EN
  • DE

DRP-480S-48

Part No DRP-480S-48
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 48V 480W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 90 ~ 132 VAC, 180 ~ 264 VAC
DC Voltage - Input (Min) 254V
DC Voltage - Input (Max) 370V
Voltage - Output 1 48V
Current - Output (Max) 10A
Power (Watts) 480W
Voltage - Isolation 3 kV
Applications Industrial, ITE (Commercial)
Efficiency 89%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Universal Input
Size / Dimension 3.94" L x 8.94" W x 4.93" H (100.0mm x 227.0mm x 125.2mm)
Approval Agency CB, CE, cULus, cURus, TUV
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1542335-DRP-480S-48
Ultra Librarian 3D Model Ultra Librarian DRP-480S-48 CAD Model

Description

N

You May Also Be Interested in

Omron
AC/DC DIN RAIL SUPPLY 24V 240W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 240W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 480W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 960W
Need more? Email Us
Omron
DC/DC DIN RAIL SUPPLY 24V 0.13A
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 240W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 15W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 90W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 90W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess