EN
  • EN
  • DE

DRP-480-24

Part No DRP-480-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 24V 480W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Mfr Mean Well Enterprises Co., Ltd.
Series DRP-480 (480W)
Package Box
Product Status Obsolete
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 180 ~ 264 VAC
DC Voltage - Input (Min) 250V
DC Voltage - Input (Max) 370V
Voltage - Output 1 24V
Current - Output (Max) 20A
Power (Watts) 480W
Voltage - Isolation 3 kV
Applications Industrial, ITE (Commercial)
Efficiency 89%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, PFC
Size / Dimension 3.94" L x 8.94" W x 4.93" H (100.0mm x 227.0mm x 125.2mm)
Approval Agency CB, CE, cURus, cULus, TUV
Minimum Load Required No
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Win Source Part Number 585855-DRP-480-24
Ultra Librarian 3D Model Ultra Librarian DRP-480-24 CAD Model

Description

The 585855-DRP-480-24 is a 480W industrial DIN rail power supply designed for various applications, including industrial and commercial use. It is manufactured by Mean Well Enterprises Co., Ltd.

  • Output Power: 480W
  • Output Voltage: 24V
  • Maximum Output Current: 20A
  • Input Voltage: 180 ~ 264 VAC or 250V ~ 370V DC
  • Size: 3.94" L x 8.94" W x 4.93" H (100.0mm x 227.0mm x 125.2mm)
  • Isolation Voltage: 3 kV
  • Efficiency: 89%
  • Features: Adjustable output and power factor correction (PFC)

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 24V 240W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 480W
Need more? Email Us
Siemens
AC/DC DIN RAIL SUPPLY 24V
Need more? Email Us
Bel Power Solutions
DC/DC DIN RAIL SUPPLY 24V 10W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 12V 30W
Need more? Email Us
Bel Power Solutions
AC/DC DIN RAIL SUPPLY
Need more? Email Us
ifm efector, inc.
IO-LINK COMPACT LINE MODULE, 6 X
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 12V 60W
Need more? Email Us
MORNSUN Science& Technology Ltd.
ENCLOSED DC DC CONVERTERS 15W 1
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $133.6012 $133.6012
2+ $129.2919 $258.5838
3+ $124.9814 $374.9442
4+ $112.0523 $448.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess