EN
  • EN
  • DE

DDR-120B-12

Part No DDR-120B-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description DC/DC DIN RAIL SUPPLY 12V 120W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MEAN WELL USA Inc.
Category Power Supplies - External/Internal (Off-Board) > Industrial, DIN Rail Power Supplies
Packaging Box
Part Status Active
Input Type DC
Number of Outputs 1
DC Voltage - Input (Min) 16.8V
DC Voltage - Input (Max) 33.6V
Voltage - Output 1 12V
Current - Output (Max) 10A
Ultra Librarian 3D Model Ultra Librarian DDR-120B-12 CAD Model

Description

Applications

  • Bus,tram,metro or railway system
  • Industrial control system
  • Semi-conductor fabrication equipment
  • Factory automation
  • Electro-mechanical
  • Wireless network
  • Telecom or datacom system

You May Also Be Interested in

MORNSUN Science& Technology Ltd.
ENCLOSED DC DC CONVERTERS 15W 1
Need more? Email Us
Weidmuller
AC/DC DIN RAIL SUPPLY 24V 72W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 30W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 48V 480W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 60W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 24V 50W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 12V 60W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
Bel Power Solutions
AC/DC DIN RAIL SUPPLY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess