EN
  • EN
  • DE

S9014-J6

Part No S9014-J6
Manufacturer MDD
Catalog OEM Parts ( S )
Description Transistor Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970209-S9014-J6
Categories OEM Parts( S )
Manufacturer MDD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S9014-J6 CAD Model

Description

The S9014-J6 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by MDD (likely a Chinese manufacturer of discrete semiconductors). It is commonly used for switching and amplification purposes in a variety of electronic circuits. This transistor is known for its low cost and availability, making it a popular choice for hobbyists and professionals alike.

Applications:

  • General-purpose switching circuits
  • Low-noise amplifier stages
  • Signal amplification
  • Oscillator circuits
  • Driver circuits for LEDs and small motors

Features:

  • NPN Bipolar Junction Transistor
  • Collector Current (Ic): typically 500mA (check datasheet for exact value)
  • Collector-Emitter Voltage (Vceo): typically 45V (check datasheet for exact value)
  • Power Dissipation (Pd): typically 625mW (check datasheet for exact value)
  • High current gain (hFE)
  • Low saturation voltage
  • Available in TO-92 package

Benefits:

  • Versatile Application: Suitable for a wide range of general-purpose switching and amplification tasks.
  • Low Cost: Provides an economical solution for circuit design.
  • Easy to Use: Simple to integrate into existing circuits.
  • High Current Gain: Offers good amplification characteristics.
  • Wide Availability: Readily available from various electronic component suppliers.
  • Small Size: TO-92 package allows for compact circuit designs.

Additional Details:

The S9014-J6 transistor is typically used in circuits where a small signal needs to be amplified or a low-current signal needs to switch a higher current load. The TO-92 package is a through-hole package, making it easy to prototype on breadboards and perfboards. It's crucial to consult the manufacturer's datasheet for specific electrical characteristics (e.g., hFE at different collector currents) to ensure proper circuit design and performance. The "J6" suffix likely indicates a specific gain range, but datasheet verification is necessary. When using the S9014-J6, be sure to include appropriate biasing resistors to set the operating point of the transistor for optimal performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess