The ESD3Z3V3BU-3BU-SOD-323 is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It is manufactured by MDD and comes in a SOD-323 package, making it suitable for compact and high-density circuit board designs. This device offers fast response time and low clamping voltage, ensuring effective protection for downstream components.
Applications
- Protection of I/O interfaces in portable devices (smartphones, tablets)
- ESD protection for data lines in communication equipment
- Surge protection in automotive electronics
- Protection of sensitive analog and digital circuits
- Protection for USB ports and other connectors
Features
- Low clamping voltage
- Fast response time
- SOD-323 package for space-saving design
- Provides ESD protection according to IEC 61000-4-2 standard
- Low leakage current
- Bi-directional ESD protection
Benefits
- Enhanced system reliability by preventing ESD-induced failures
- Increased product lifespan
- Reduced warranty costs associated with ESD damage
- Simplified board layout due to small package size
- Improved signal integrity due to low capacitance
- Cost-effective ESD protection solution
Additional Details
The ESD3Z3V3BU-3BU-SOD-323 features a breakdown voltage around 3.3V, making it suitable for protecting circuits operating at or near that voltage. The SOD-323 package is industry standard and easily solderable. It’s designed to handle repetitive ESD strikes without degradation. The device’s low capacitance minimizes signal distortion, making it suitable for high-speed data lines. The specific clamping voltage and peak pulse current capabilities can be found in the manufacturer's datasheet. The device is RoHS compliant, ensuring environmental friendliness.