EN
  • EN
  • DE

SDV1005A5R5C400NDT

Part No SDV1005A5R5C400NDT
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189038-SDV1005A5R5C400NDT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDV1005A5R5C400NDT CAD Model

Description

The Sunlord SDV1005A5R5C400NDT is a multilayer ceramic chip inductor designed for a variety of high-frequency applications. It is a small, surface-mount device (SMD) that provides inductance with a high self-resonant frequency.

Applications

  • RF Circuits: Used in radio frequency circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Found in smartphones, tablets, and other wireless devices for signal processing.
  • Bluetooth Modules: Employed in Bluetooth modules for impedance matching and noise filtering.
  • GPS Receivers: Utilized in GPS receivers for filtering and impedance matching.
  • High-Frequency Oscillators: Used in high-frequency oscillators for tuning and stabilization.

Features

  • High Self-Resonant Frequency: Offers excellent performance at high frequencies.
  • Small Size: Compact form factor for space-constrained applications.
  • Surface Mount Design: Facilitates easy assembly and soldering onto PCBs.
  • Multilayer Construction: Provides stable inductance and high Q factor.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Improved Circuit Performance: Enables efficient signal processing and impedance matching in RF circuits.
  • Reduced Board Space: Small size allows for higher component density on PCBs.
  • Enhanced Reliability: Robust construction ensures stable performance and long lifespan.
  • Simplified Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The SDV1005A5R5C400NDT has an inductance value of 5.5nH and a tight tolerance. The '1005' in the part number indicates the package size (1.0mm x 0.5mm). The ceramic material provides excellent electrical characteristics and temperature stability. It's designed for automated assembly processes, and the packaging is suitable for pick-and-place machines. For specific electrical characteristics like Q factor, SRF, and current rating, refer to the official datasheet from Sunlord.

You May Also Be Interested in

TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess